EN
  • EN
  • DE

SY100E164JZ-TR

Part No SY100E164JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 16:1 28PLCC / Multiplexer 1 x 16:1 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E164
Other Names SY100E164JZ TR,SY100E164JZ TR,SY100E164JZTR,SY100E164JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257030-SY100E164JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100E164JZ-TR CAD Model

Description

The SY100E164JZ-TR from Microchip Technology is a high-performance, precision integrated circuit designed for demanding applications that require robust and reliable performance. This component is part of Microchip's extensive range of semiconductor products, renowned for their quality and durability.

Key Features

  • Technology: The device is built using advanced high-speed bipolar technology, which ensures fast switching times and high signal integrity.
  • Package Type: It comes in a compact surface-mount package, specifically in a 28-lead PLCC (Plastic Leaded Chip Carrier) format, which is suitable for space-constrained applications.
  • Temperature Range: This IC is designed to operate over an extended industrial temperature range, making it versatile for various environments.
  • Supply Voltage: The SY100E164JZ-TR operates at a 5V supply voltage, which is standard for many digital systems, ensuring compatibility with a wide range of other components.
  • Performance: It boasts high-speed performance, which is critical for applications that require fast data processing and timing-critical tasks.

Applications

The SY100E164JZ-TR is suitable for a variety of applications where precision and speed are crucial. These include:

  • High-speed communication systems
  • Automated test equipment
  • Precision clock distribution networks
  • Digital signal processing (DSP)
  • High-performance computing

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100E164JZ-TR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. This product is also backed by Microchip's customer support and service, providing peace of mind for developers and engineers integrating this IC into their designs.

Ordering Information

The product is available with the part number SY100E164JZ-TR and can be ordered through Microchip Technology's distribution channels. The TR suffix indicates that the device is provided in tape and reel packaging, which is convenient for automated manufacturing processes.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess