EN
  • EN
  • DE

SY100E157JY-TR

Part No SY100E157JY-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 28PLCC / Multiplexer 1 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E157
Other Names SY100E157JY TR,SY100E157JY TR,SY100E157JYTR,SY100E157JYTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257034-SY100E157JY-TR
Ultra Librarian 3D Model Ultra Librarian SY100E157JY-TR CAD Model

Description

Microchip Technology's SY100E157JY-TR

The SY100E157JY-TR from Microchip Technology is a high-performance, quint (5) differential line receiver designed for use in systems that demand robust and reliable signal reception with high-speed capabilities. This device is part of the SY100E series, which is renowned for its precision and durability in challenging conditions.

Built using high-speed silicon-gate technology, the SY100E157JY-TR is optimized for ultra-fast signal processing, making it an ideal component for telecommunications, data communications, and computing applications where speed and signal integrity are paramount. Its differential design allows for the reduction of common-mode noise, ensuring clean and stable signal reception even in electrically noisy environments.

Key Features:

  • Voltage Range: The device can operate over a wide voltage range, typically from 4.2V to 5.5V, providing flexibility in various power supply scenarios.
  • High Speed: Designed for high-speed operation, it can handle fast signal transitions, making it suitable for high-frequency applications.
  • Temperature Range: The SY100E157JY-TR is built to perform over an extended industrial temperature range, ensuring reliability across different operating conditions.
  • Output Capability: It features open-collector Q outputs and differential PECL outputs, offering compatibility with various logic families and ease of integration into existing systems.
  • Packaging: The device comes in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface-mount technology and helps save board space.

The SY100E157JY-TR's robust design also includes additional features such as 75kΩ input pull-down resistors and a fully compatible 100K ECL logic interface. This makes it a versatile choice for designers looking to maintain signal fidelity while interfacing with various digital systems.

In summary, Microchip Technology's SY100E157JY-TR is an exemplary line receiver that offers high-speed performance, signal integrity, and versatility for sophisticated electronic applications. Its robust design and compatibility features make it a reliable and efficient solution for a wide range of high-speed data processing tasks.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess