EN
  • EN
  • DE

SY100E154JZ TR

Part No SY100E154JZ TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 5 X 2:1 28PLCC / Multiplexer 5 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E154
Other Names SY100E154JZ TR,SY100E154JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257027-SY100E154JZ TR
Ultra Librarian 3D Model Ultra Librarian SY100E154JZ TR CAD Model

Description

The SY100E154JZ TR from Microchip Technology is a high-performance integrated circuit designed for use in demanding digital applications. As part of Microchip's family of precision-engineered products, this device exemplifies the company's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features:

  • High-Speed Operation: The SY100E154JZ TR is engineered to operate at high speeds, making it suitable for applications that require fast data processing and transmission.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be power-efficient, thereby reducing the overall energy consumption of the systems in which it is used.
  • Robust Temperature Range: This component is built to withstand a wide range of operating temperatures, ensuring reliability and performance stability across diverse environmental conditions.
  • Flexible Integration: The compact design and industry-standard packaging of the SY100E154JZ TR allow for seamless integration into a variety of circuit designs.
  • Quality and Reliability: Microchip Technology's reputation for quality is upheld in this product, which undergoes rigorous testing to ensure its reliability and longevity in the field.

Applications:

The SY100E154JZ TR is versatile and can be used in multiple applications, including but not limited to:

  • High-speed data communication systems
  • Networking equipment
  • Signal processing units
  • Automated test equipment
  • Telecommunications infrastructure

Technical Specifications:

The device comes with a set of technical specifications that ensure its suitability for a wide range of applications. Some of these specifications include:

  • Supply Voltage Range
  • Operating Temperature Range
  • Input and Output Signal Levels
  • Package Type and Pin Configuration

For detailed technical specifications and application support, customers are advised to consult the official datasheet and product documentation provided by Microchip Technology.

Ordering Information:

The SY100E154JZ TR is available for order with the TR suffix indicating tape and reel packaging, which facilitates automated assembly processes. For bulk orders or custom configurations, please contact Microchip Technology's sales team or an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess