EN
  • EN
  • DE

SY100E143JC

Part No SY100E143JC
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description 9-BIT HOLD REGISTER | IC HOLD REGISTER 9-BIT 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Function Universal
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100E143
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262796-SY100E143JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E143JC CAD Model

Description

The SY100E143JC is a high-performance 3.3V, 5V 10-Circuit IC from Microchip Technology, designed to cater to the demanding requirements of high-speed digital systems. This integrated circuit is a part of Microchip's SY100E series, which is renowned for its precision and reliability in applications that require fast signal processing and timing solutions.

Key Features

  • High-Speed Operation: The SY100E143JC is designed for very high-speed operation, making it ideal for applications that require rapid data processing and timing control.
  • Voltage Flexibility: With dual supply voltages of 3.3V and 5V, the SY100E143JC offers flexibility for various system design requirements, ensuring compatibility with both existing and new designs.
  • Multiple Outputs: It features 10 differential line drivers, providing ample output options for complex digital systems.
  • Enhanced Signal Integrity: Differential line drivers help to reduce electromagnetic interference (EMI) and crosstalk, thereby enhancing signal integrity in noisy environments.
  • Advanced Technology: The device is built using advanced high-speed bipolar technology, which is optimized for low power consumption and high data throughput.

Applications

The SY100E143JC is suitable for a wide range of applications, including but not limited to:

  • High-speed communication systems
  • Automated test equipment (ATE)
  • Data acquisition systems
  • Pulse and clock distribution networks

Quality and Reliability

Microchip Technology is a leader in providing high-quality and reliable semiconductor products. The SY100E143JC is manufactured under stringent quality control measures to ensure it meets the industry standards for performance and longevity. It is designed to withstand the rigors of high-speed operation over extended periods, making it a dependable choice for critical applications.

Ordering Information

The SY100E143JC is available in a PLCC-28 package, which is suitable for surface mount technology (SMT) assembly processes. For detailed ordering and product information, it is recommended to visit the official Microchip Technology website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4047
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2908

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess