EN
  • EN
  • DE

SY100E122JC

Part No SY100E122JC
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT -5.5V 28PLCC / Buffer, Non-Inverting 9 Element 1 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 100E
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 9
Number of Bits per Element 1
Output Type Push-Pull
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E122
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260248-SY100E122JC
Ultra Librarian 3D Model Ultra Librarian SY100E122JC CAD Model

Description

Microchip Technology SY100E122JC: A High-Speed 2:1 Multiplexer

The SY100E122JC from Microchip Technology is a high-performance 2:1 multiplexer designed for use in communication and data transmission systems that demand high-speed signal processing. This device is a part of Microchip's Synergy™ series of high-speed integrated circuits, which are engineered to deliver exceptional performance in demanding applications.

Key Features

  • High-Speed Operation: The SY100E122JC operates at high frequencies, making it suitable for systems that require fast switching and data throughput.
  • Differential Inputs and Outputs: This multiplexer features differential inputs and outputs, providing improved noise immunity and signal integrity over single-ended designs.
  • Low Power Consumption: Designed for efficiency, the SY100E122JC maintains high-speed operation while minimizing power consumption, making it ideal for power-sensitive applications.
  • Extended Temperature Range: The device is specified for operation over the full military temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Compatible with PECL and CML: The SY100E122JC is compatible with Positive Emitter Coupled Logic (PECL) and Current Mode Logic (CML) standards, allowing for easy integration into existing systems.

Applications

The SY100E122JC is well-suited for a range of high-speed applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Military and aerospace electronics

Product Specifications

The SY100E122JC is offered in a 28-lead PLCC package, ensuring robustness and ease of mounting on printed circuit boards. Its performance characteristics include fast propagation delays and minimal skew, which are critical for synchronous operations in high-speed digital systems.

Microchip Technology's commitment to quality and performance is evident in the SY100E122JC, making it a reliable choice for designers looking to enhance the speed and efficiency of their electronic systems. For detailed specifications, application notes, and further information, interested parties are encouraged to visit the Microchip Technology website or contact their sales and support team.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess