EN
  • EN
  • DE

SY100E116JYTR

Part No SY100E116JYTR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINE RCVR QUINT DIFF 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Differential Receiver
Supply Voltage 4.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 212478-SY100E116JYTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E116JYTR CAD Model

Description

Microchip Technology's SY100E116JYTR: A Robust 5V ECL Quad Differential Line Receiver

Microchip Technology's SY100E116JYTR is a high-performance quadruple differential line receiver designed to meet the demanding requirements of high-speed data transmission systems. This device is part of Microchip's SY100E series, which is known for its exceptional quality and reliability in the field of integrated circuits. The SY100E116JYTR operates with a 5V power supply and is built using advanced silicon-gate complementary metal-oxide-semiconductor (Si-Gate CMOS) technology.

The SY100E116JYTR features four independent differential line receivers that provide a robust interface solution for receiving ECL signals. Each receiver has a differential input threshold that ensures excellent noise immunity, making the device ideal for use in noisy environments where signal integrity is of paramount importance. This characteristic is essential for applications such as high-speed networking, telecommunications, and data acquisition systems where accurate data reception is critical.

With a propagation delay of typically just 1.5ns, the SY100E116JYTR is optimized for high-speed operation. This allows for rapid data processing and transmission, reducing latency and improving overall system performance. The device also includes additional features like an enable input for each receiver, which allows for greater control over signal processing and power management.

The SY100E116JYTR is available in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology (SMT). This packaging ensures that the device can be easily integrated into various PCB designs without requiring a large footprint. The chip's robust design also ensures it can operate in a wide temperature range, making it suitable for industrial and commercial applications.

Microchip Technology's commitment to quality means that the SY100E116JYTR is manufactured to the highest standards. Customers can rely on this line receiver to deliver consistent performance and longevity, which is critical in maintaining the integrity of high-speed communication systems.

To sum up, the SY100E116JYTR from Microchip Technology stands out as a reliable and efficient solution for system designers looking to enhance their data reception capabilities in high-speed electronic applications.

You May Also Be Interested in

Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3419 $58.7609
27+ $4.3832 $118.3464
41+ $4.2458 $174.0778
57+ $4.1095 $234.2415
73+ $3.9720 $289.9560
98+ $3.5609 $348.9682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess