EN
  • EN
  • DE

SY100E116JI-TR

Part No SY100E116JI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINE RCVR QUINT DIFF 28-PLCC  /  Differential Receiver IC 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E116
Other Names SY100E116JI TR,SY100E116JI TR,SY100E116JITR,SY100E116JITR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256481-SY100E116JI-TR
Ultra Librarian 3D Model Ultra Librarian SY100E116JI-TR CAD Model

Description

The SY100E116JI-TR from Microchip Technology is a high-performance, 5V ECL Quad Receiver/Driver designed to meet the demanding needs of high-speed data communication systems. This integrated circuit is part of Microchip's SY100E series, which is renowned for its reliability and efficiency in critical applications.

Key Features:

  • High-Speed Operation: The SY100E116JI-TR is capable of handling data rates that are essential for today's high-speed digital applications, ensuring minimal signal degradation and improved overall performance.
  • Quad Receiver/Driver: This device features four independent receiver/driver sections, each capable of translating ECL logic levels to TTL logic levels, making it versatile for interfacing between systems operating at different voltage levels.
  • Temperature Range: The device operates efficiently over an extended industrial temperature range, making it suitable for deployment in harsh environments.
  • Power Supply: Designed for a 5V power supply, the SY100E116JI-TR is optimized for low power consumption while maintaining high-speed operation.
  • Packaging: Available in a 28-lead PLCC package, it offers a compact footprint for space-constrained applications.

Applications:

The SY100E116JI-TR is ideal for a range of applications, including:

  • High-speed data transmission systems
  • Automated test equipment
  • Telecommunication infrastructure
  • Signal processing
  • Medical equipment

Product Specifications:

The SY100E116JI-TR is built with the following specifications:

  • Supply Voltage: 5V ±10%
  • Operating Temperature: -40°C to +85°C
  • Package Type: 28-Lead PLCC
  • Lead-Free and RoHS Compliant

With its combination of speed, reliability, and versatility, the Microchip Technology SY100E116JI-TR is a smart choice for designers who require the best in electronic performance. Whether it's for advanced communication systems or sophisticated signal processing, this ECL Quad Receiver/Driver stands ready to deliver.

You May Also Be Interested in

ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess