Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution)
Input PECL
Output PECL
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number SY100E111
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262790-SY100E111AJY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E111AJY CAD Model

Description

The SY100E111AJY is a high-speed, low-power triple differential receiver designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is part of the SY100E series, which is known for its precision and reliability in processing digital signals. The SY100E111AJY is particularly well-suited for applications requiring high data throughput and signal integrity, such as telecommunications, data communications, and high-speed computing systems.

Key Features

  • High-Speed Performance: The SY100E111AJY operates at exceptional speeds, making it ideal for high-frequency applications that demand rapid data processing and minimal latency.
  • Differential Inputs and Outputs: With triple differential line receiver inputs and outputs, the device ensures reduced signal noise and improved signal integrity, which is critical in maintaining the quality of high-speed data transmission.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100E111AJY is designed for low power consumption, thereby enhancing system efficiency and reducing thermal challenges in dense electronic environments.
  • Versatile Power Supply: The device supports a wide range of power supply voltages, which allows for flexible integration into various system designs without the need for additional voltage regulation components.
  • Temperature Range: The SY100E111AJY is built to operate over an extended industrial temperature range, ensuring reliable performance even in harsh environmental conditions.

Applications

The versatility and robustness of the SY100E111AJY make it an excellent choice for a variety of demanding applications. It is particularly useful in:

  • High-speed data transfer systems
  • Telecommunication infrastructure
  • Networking equipment
  • Automated test equipment
  • Satellite and radar systems
  • Professional audio and video broadcasting equipment

In summary, Microchip Technology's SY100E111AJY is a sophisticated triple differential receiver that offers high-speed data processing capabilities, excellent signal integrity, and low power consumption. Its robust design and adaptability make it an essential component for any application where performance and reliability are paramount.

You May Also Be Interested in

Micrel
ULTRRA-PRECISION 1:8 FANOUT BUFFER WITH LVPECL OUTPUTS AND INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58032UMGTR
Analog Devices Inc.
1.8 V, 6 LVDS/12 CMOS Outputs Low Power Clock Fanout Buffer
Lowest to $4.0178
ECAD model for ADCLK846BCPZ
Texas Instruments
Dual Clock Divider Buffer
Lowest to $26.9703
ECAD model for LMK01801BISQE
Microchip Technology
IC CLK BUFFER 1:3 150MHZ SOT23-6
Lowest to $1.2098
ECAD model for PL133-37TC
Renesas Electronics America
IC CLK BUFFER 1:8 2GHZ 48VFQFPN
Lowest to $24.9956
ECAD model for 8SLVP2108ANLGI8
IDT, Integrated Device Technology Inc
LOW SKEW 2 INPUT MUX AND 1 TO 8 CLOCK BUFFER | IC CLK BUFFER 2:8 200MHZ 16TSSOP
Lowest to $7.1819
ECAD model for 552G-02ILN
Analog Devices Inc.
IC CLK BUFFER 2:10 1.1GHZ 32LQFP
Need more? Email Us
ECAD model for ADN4670BSTZ-REEL7
Micrel
5GHz, 1:2 LVPECL FANOUT BUFFER/TRANSLATOR
Need more? Email Us
ECAD model for SY58012UMGTR
Integrated Circuit Systems
LOW SKEW, 1-TO-2 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $28.2380
ECAD model for ICS8302AMLFT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2552 $68.3176
31+ $4.3120 $133.6720
47+ $4.1772 $196.3284
64+ $4.0425 $258.7200
83+ $3.9077 $324.3391
111+ $3.5035 $388.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 103 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention