EN
  • EN
  • DE

SST89E516M-40-C-NJ

Part No SST89E516M-40-C-NJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193669-SST89E516M-40-C-NJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E516M-40-C-NJ CAD Model

Description

Microchip Technology SST89E516M-40-C-NJ Microcontroller

The SST89E516M-40-C-NJ is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a cost-effective solution for embedded control applications. This microcontroller is based on the 8051 architecture, which is well-known for its ease of use, wide acceptance, and extensive support in the embedded systems industry. The device operates at a maximum frequency of 40 MHz, providing a robust platform for time-critical applications that require quick and efficient processing capabilities.

With its integrated 72 KB of Flash memory, the SST89E516M-40-C-NJ provides ample space for storing application code, which can be updated in-system through the device's SPI (Serial Peripheral Interface) port. This in-system programmability makes it easy for developers to iterate on their designs and update firmware without the need to remove the microcontroller from its application environment, saving both time and resources.

The microcontroller features 1 KB of on-chip RAM, allowing for efficient data manipulation and buffer storage. Its I/O options are versatile, with 32 programmable I/O pins that can be configured for a variety of interface requirements. These I/O pins support various peripheral functions, enabling the microcontroller to interface with sensors, actuators, communication modules, and other electronic components.

In addition to its memory and I/O capabilities, the SST89E516M-40-C-NJ includes a range of built-in peripherals that enhance its functionality. These include three 16-bit timer/counters, a full-duplex serial UART for serial communication, and a watchdog timer for system reliability. The device also supports Power-down and Idle modes, which are essential for power-sensitive applications, allowing for reduced power consumption during periods of inactivity.

The SST89E516M-40-C-NJ is packaged in a 40-pin PDIP (Plastic Dual In-line Package), making it suitable for prototyping as well as for production-level applications. Its temperature range of 0°C to +70°C ensures reliable operation in a variety of environmental conditions. With its robust feature set, this microcontroller is an excellent choice for a wide range of applications, including industrial control, consumer electronics, automotive systems, and IoT devices.

Overall, the SST89E516M-40-C-NJ from Microchip Technology is a versatile and reliable microcontroller that offers a perfect blend of performance, memory, and peripherals, tailored for the needs of modern embedded design.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess