Microchip Technology SST85LD1004M-60-4C-LBTE
The SST85LD1004M-60-4C-LBTE is a high-performance, 4-bit parallel SuperFlash® memory module designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This memory module is part of the SuperFlash® family known for its reliability, high endurance, and low power consumption, making it an ideal choice for a wide range of applications that require non-volatile memory storage.
Key Features:
- Memory Capacity: The device offers a substantial storage capacity of 1 Gbit, allowing for the storage of large amounts of data.
- Interface: It features a 4-bit parallel interface, which enables quick and efficient data transfer between the memory module and the host processor.
- Speed: The memory module boasts a fast access time of 60 ns, ensuring swift retrieval of data when needed.
- Package: The SST85LD1004M-60-4C-LBTE is housed in a 48-lead TSOP (Type I) package, which provides a compact footprint while still offering excellent thermal performance and durability.
- Operating Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
- Endurance: The product features high endurance with typical erase cycles of 100,000, ensuring long-term reliability and data retention.
- Low Power Consumption: As part of the SuperFlash® family, it is engineered for low power consumption, which is critical for battery-powered and energy-sensitive applications.
Applications:
The SST85LD1004M-60-4C-LBTE is versatile and can be used in a variety of applications, including:
- Embedded systems requiring high-reliability data storage
- Industrial control systems
- Medical devices
- Automotive electronics
- Telecommunication infrastructure
- Consumer electronics
With its combination of high capacity, fast access times, robustness, and low power consumption, the SST85LD1004M-60-4C-LBTE from Microchip Technology is an excellent choice for designers and engineers looking to integrate reliable non-volatile memory into their systems.