EN
  • EN
  • DE

SST55VD020-60-C-TQWE

Part No SST55VD020-60-C-TQWE
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 004541-SST55VD020-60-C-TQWE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST55VD020-60-C-TQWE CAD Model

Description

Microchip Technology SST55VD020-60-C-TQWE

The SST55VD020-60-C-TQWE is a high-performance, non-volatile memory module from Microchip Technology, designed to provide a reliable and durable storage solution for a wide range of applications. This flash memory device offers a substantial 2 Megabyte (MB) of storage capacity, which is ideal for storing firmware, configuration parameters, or any data that must be preserved across power cycles.

This particular model operates with a 60 nanoseconds (ns) access time, ensuring swift retrieval of data, which is particularly beneficial for applications that require quick boot times or have real-time data processing needs. The speed and efficiency of the SST55VD020 make it an excellent choice for embedded systems, industrial control units, and communication devices where performance is critical.

The device comes in a 32-pin TSOP (Thin Small Outline Package) with a part number suffix of 'TQWE', indicating the package type and operational specifications. The TSOP package is widely used in the industry for its compact footprint and ease of PCB (Printed Circuit Board) mounting, making the SST55VD020-60-C-TQWE suitable for space-constrained applications.

One of the key features of this flash memory is its adherence to the ATA (AT Attachment) interface standards. This compatibility ensures that the SST55VD020 can be easily integrated into systems that utilize the ATA protocol for storage communication, providing a seamless and straightforward setup process. This level of compatibility is essential for designers and engineers looking to incorporate reliable storage without the need for extensive modifications to existing hardware or software architectures.

Microchip Technology's commitment to quality is evident in the SST55VD020-60-C-TQWE, which is built to withstand harsh conditions and provide consistent performance over an extended period. The device's robustness, coupled with Microchip's support and reliability, makes it a smart choice for mission-critical applications where data integrity and system stability cannot be compromised.

In summary, the SST55VD020-60-C-TQWE from Microchip Technology is a versatile, high-speed flash memory module that offers a blend of performance, reliability, and compatibility, making it an excellent choice for a diverse array of applications requiring dependable non-volatile memory solutions.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess