EN
  • EN
  • DE

SST55VD020-60-C-MVWE

Part No SST55VD020-60-C-MVWE
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 004539-SST55VD020-60-C-MVWE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST55VD020-60-C-MVWE CAD Model

Description

Microchip Technology's SST55VD020-60-C-MVWE

The SST55VD020-60-C-MVWE is a high-performance, 2-megabit Flash memory component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This non-volatile memory chip is engineered to deliver reliable data storage with quick access times, making it an ideal choice for a wide array of applications, including embedded systems, automotive electronics, and industrial control units.

With its 60ns access time, the SST55VD020-60-C-MVWE ensures rapid data retrieval, which is critical for applications that require fast boot or real-time data processing. The product operates over a wide temperature range, denoted by the 'C' in its part number, signifying its suitability for use in harsh environments and its reliability under extreme conditions.

The device features a Multi-Purpose I/O (I/O²) architecture, indicated by 'MVWE' in the product name, which allows for a flexible connection interface that can be easily integrated into various system designs. This advanced I/O configuration supports both high-performance read and write operations, enhancing the overall efficiency of the systems it is used in.

As a parallel interface Flash memory, the SST55VD020-60-C-MVWE provides a straightforward and efficient pathway for data communication, enabling quick and seamless integration into a broad range of hardware platforms. Its parallel interface is designed for ease of use, ensuring that system developers can leverage its capabilities without the need for complex programming or additional components.

The robustness of the SST55VD020-60-C-MVWE is further underscored by its package type, which is designed to withstand the rigors of industrial applications. Microchip Technology's commitment to quality ensures that this Flash memory chip is not only reliable but also meets the stringent requirements for data integrity and longevity.

In summary, the SST55VD020-60-C-MVWE from Microchip Technology is a versatile and durable Flash memory solution that offers fast access times, a wide operating temperature range, and a flexible I/O architecture, making it an excellent choice for designers seeking a memory component that can keep pace with the demands of modern electronic systems.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9154 $87.8308
4+ $36.0337 $144.1348
5+ $34.9076 $174.5380
7+ $33.7814 $236.4698
9+ $32.6553 $293.8977
12+ $29.2769 $351.3228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess