EN
  • EN
  • DE

SST55LD017A-TQW

Part No SST55LD017A-TQW
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 004528-SST55LD017A-TQW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST55LD017A-TQW CAD Model

Description

Microchip Technology's SST55LD017A-TQW

The SST55LD017A-TQW is a high-performance, Serial Quad I/O™ (SQI™) flash memory device from the reputable Microchip Technology. This product is designed to offer a reliable storage solution for a wide range of applications, including industrial, automotive, and consumer electronics. Featuring a 4-bit multiplexed I/O serial interface, the SST55LD017A-TQW enables low-power, high-throughput, and compact-footprint designs.

With a storage capacity of 16 Mbit, this device is capable of accommodating the rigorous demands of modern electronic systems. The SST55LD017A-TQW operates at a wide voltage range of 2.7V to 3.6V, making it versatile for various circuit designs and power requirements. Additionally, it boasts a high-speed clock frequency of up to 104 MHz, ensuring swift data transfer rates that are essential for applications requiring quick access to code and data.

The device is also equipped with a flexible erase capability, offering sector and block erase options. This feature allows for efficient memory management and the ability to update firmware or data storage with minimal downtime. Furthermore, the SST55LD017A-TQW has been engineered with reliability in mind, incorporating end-of-life status detection and a 100,000 erase/write cycle endurance, which guarantees long-term dependability.

For ease of integration, the SST55LD017A-TQW comes in a compact 8-contact WSON (6mm x 5mm) package. This small form factor is ideal for space-constrained applications while still providing robust functionality. The device also supports full command-set compatibility with traditional Serial Peripheral Interface (SPI) protocols, ensuring a smooth transition for designs upgrading from SPI to SQI flash memory.

Overall, the SST55LD017A-TQW from Microchip Technology is a superior choice for designers seeking a high-quality, high-speed, and reliable flash memory solution. Its combination of performance, flexibility, and compact size makes it an excellent fit for a myriad of applications that require efficient and dependable non-volatile memory storage.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess