EN
  • EN
  • DE

SST55LD017-40-C-TQW

Part No SST55LD017-40-C-TQW
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 004525-SST55LD017-40-C-TQW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST55LD017-40-C-TQW CAD Model

Description

Microchip Technology SST55LD017-40-C-TQW Flash Memory

The SST55LD017-40-C-TQW is a high-performance, CMOS Multi-Purpose Flash (MPF) product from the renowned semiconductor manufacturer, Microchip Technology. This device is specifically designed to meet the rigorous demands of modern electronic applications, offering an excellent combination of reliability, flexibility, and durability.

This flash memory chip boasts a substantial storage capacity, allowing for the efficient storage and retrieval of code and data. It is an ideal storage solution for a wide range of applications such as embedded systems, telecommunications, automotive electronics, and industrial control systems where robust data integrity and retention are paramount.

Key Features of SST55LD017-40-C-TQW:

  • Memory Size: The device comes with a 17 Mbit memory size, providing ample space for both program code and data storage.
  • Speed: It features a 40 ns access time, ensuring fast read operations which is crucial for high-speed microcontrollers and processors.
  • Interface Type: The flash memory utilizes a Parallel interface, offering a straightforward and standardized communication method for easy integration into various systems.
  • Supply Voltage: It operates over a wide range of supply voltages, typically from 2.7V to 3.6V, making it versatile for different power environments.
  • Operating Temperature: The device is designed to operate within a temperature range of 0°C to +70°C, ensuring reliable performance under standard industrial conditions.
  • Package / Case: The memory is enclosed in a 48-LQFP (Low Profile Quad Flat Package), which provides a compact footprint while allowing for efficient thermal management and good electrical performance.

With its non-volatile storage capability, the SST55LD017-40-C-TQW ensures data is retained even when the power is turned off. This feature is essential for preserving critical data during unexpected power losses or when devices are powered down. The flash memory also supports a wide range of programming and erase cycles, making it an excellent choice for applications that require frequent updates to stored data.

Microchip Technology's commitment to quality means that the SST55LD017-40-C-TQW is manufactured to the highest standards, ensuring that you receive a reliable and consistent product for your high-tech solutions.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess