Microchip Technology SST49LF004B-33-4C-NHE Flash Memory
The SST49LF004B-33-4C-NHE is a highly reliable, 4 Mbit (512K x 8) flash memory device from Microchip Technology, designed to provide flexible and durable storage solutions for a wide range of applications. This particular model operates at a frequency of 33 MHz, ensuring swift data access and program execution speeds suitable for performance-critical environments.
Key Features:
- Memory Size: 4 Mbit (512K x 8) offers ample space for firmware storage, boot code, or data logging purposes.
- Interface Type: LPC (Low Pin Count) interface ensures a minimal pin count for reduced system complexity and cost.
- Supply Voltage: Operates within a supply voltage range of 3.0V to 3.6V, compatible with a variety of low-power circuit designs.
- Package: The PLCC-32 (Plastic Leaded Chip Carrier) package provides a robust and reliable form factor for secure mounting and longevity.
- Access Time: Fast read access time of 33 MHz, facilitating quick data retrieval to keep up with demanding applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring stable operation under extreme conditions.
- Endurance: High endurance with a minimum of 100,000 erase/write cycles, making it a durable choice for frequent data updates.
- Data Retention: Offers a data retention period of at least 20 years, providing long-term reliability for stored data.
Applications:
The SST49LF004B-33-4C-NHE is suitable for a broad array of applications, such as:
- Embedded systems requiring a bootable non-volatile memory
- Telecommunication infrastructure
- Networking hardware such as routers and switches
- Industrial control systems
- Automotive electronics
- Consumer electronics
With its combination of speed, reliability, and a user-friendly interface, the SST49LF004B-33-4C-NHE from Microchip Technology is an excellent choice for designers and engineers looking to integrate a solid-state storage solution into their next project.