EN
  • EN
  • DE

SST49LF004-33-4C-NH

Part No SST49LF004-33-4C-NH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193634-SST49LF004-33-4C-NH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST49LF004-33-4C-NH CAD Model

Description

The SST49LF004-33-4C-NH is a highly reliable, 4 Mbit Flash memory component designed and manufactured by Microchip Technology. This non-volatile memory device offers a storage solution that combines performance, flexibility, and endurance, making it an ideal choice for a wide range of applications in the computing, telecommunications, automotive, and industrial sectors.

Key Features

  • Memory Capacity: 4 Mbit (512K x 8)
  • Interface Type: LPC (Low Pin Count)
  • Supply Voltage: 3.3V ± 0.3V
  • Access Time: 33 MHz frequency operation for rapid read access
  • Package: PLCC (Plastic Leaded Chip Carrier) 32-pin
  • Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C
  • Endurance: Guaranteed for a minimum of 100,000 program/erase cycles per sector
  • Data Retention: Offers data retention for a minimum of 20 years

Product Advantages

The SST49LF004-33-4C-NH is designed for easy integration into a variety of systems, thanks to its LPC interface, which reduces the number of pins needed for connection and simplifies the overall design. The 3.3V power supply requirement allows for energy-efficient operation, which is particularly beneficial for battery-powered devices.

With its fast access time, the SST49LF004-33-4C-NH ensures swift retrieval of code and data, contributing to the overall system responsiveness. The robust endurance and data retention specifications mean that users can rely on this memory component for long-term data storage and frequent updates without degradation of the memory integrity.

In addition, the industrial temperature range makes this Flash memory suitable for environments that experience extreme temperatures, ensuring reliable operation even under harsh conditions. The PLCC package provides a compact footprint and robust physical protection, making it suitable for space-constrained applications.

Applications

The versatility of the SST49LF004-33-4C-NH allows it to be used in a multitude of applications, such as firmware storage in embedded systems, BIOS chips in PCs, configuration storage in networking hardware, and as program memory in automotive electronics. Its reliability and durability make it a go-to choice for critical applications where data integrity is paramount.

You May Also Be Interested in

GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess