EN
  • EN
  • DE

SST39WF400B-70-4C-B3KE

Part No SST39WF400B-70-4C-B3KE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 70NS 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Access Time 70ns
Supply Voltage - Operating 1.65 V to 1.95 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-TFBGA
Win Source Part Number 212160-SST39WF400B-70-4C-B3KE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39WF400B-70-4C-B3KE CAD Model

Description

Microchip Technology's SST39WF400B-70-4C-B3KE Flash Memory

The SST39WF400B-70-4C-B3KE is a high-quality, dual-bank, 4 Mbit (512K x 8) Flash memory device from Microchip Technology, renowned for its reliability and performance in a wide range of applications. This non-volatile memory chip is designed using CMOS SuperFlash technology, which ensures ultra-low power consumption and fast read and write capabilities, making it an ideal choice for energy-sensitive and time-critical tasks.

This particular model operates with a power supply range of 2.7V to 3.6V, which is typical for battery-operated and portable devices, ensuring compatibility with a variety of contemporary electronic products. The SST39WF400B-70-4C-B3KE features a 70 ns access time, providing swift data retrieval, which is critical for high-speed microcontrollers and processors.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Parallel
  • Voltage Range: 2.7V to 3.6V
  • Access Time: 70 ns
  • Package: 48-LBGA (known for its small footprint and reliable connectivity)
  • Temperature Range: Industrial (-40°C to +85°C), suitable for harsh environments
  • Endurance: 100,000 cycles, ensuring a long operational lifespan
  • Data Retention: 100 years, providing long-term data integrity

The device supports sector erase and block erase operations, allowing for flexible data management and memory organization. This feature is particularly useful for applications that require frequent code or data updates. Additionally, the SST39WF400B-70-4C-B3KE is designed for easy integration into a variety of systems, thanks to its industry-standard pinout and package.

Applications of the SST39WF400B-70-4C-B3KE span across various sectors, including industrial control systems, automotive electronics, telecommunications, and consumer electronics. Its robustness and dependability make it a preferred choice for designers and engineers looking for a memory solution that can withstand the demands of rigorous operational conditions.

In summary, the SST39WF400B-70-4C-B3KE from Microchip Technology represents a blend of performance, durability, and flexibility, making it a top-tier memory component for a multitude of electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess