EN
  • EN
  • DE

SST39WF400A-90-4C-M1Q

Part No SST39WF400A-90-4C-M1Q
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 90NS 48WFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Access Time 90ns
Supply Voltage - Operating 1.65 V to 1.95 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-WFBGA (6x4)
Win Source Part Number 212158-SST39WF400A-90-4C-M1Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39WF400A-90-4C-M1Q CAD Model

Description

Product Overview: SST39WF400A-90-4C-M1Q by Microchip Technology

The SST39WF400A-90-4C-M1Q is a high-quality, reliable NOR Flash memory device from the renowned manufacturer Microchip Technology. This particular product is designed to offer both performance and versatility, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features:

  • Memory Capacity: The SST39WF400A-90-4C-M1Q provides a dual-bank memory capacity of 4 Mbit, which is organized as 256K x 16 bits, allowing for efficient storage and retrieval of code and data.
  • Performance: With an access time of 90 ns, this NOR Flash memory device ensures quick read operations, which is essential for high-speed microcontroller-based systems.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with a variety of logic levels.
  • Temperature Range: The device is designed to perform reliably in a wide temperature range, from -40°C to +85°C, ensuring stability and functionality in diverse operating environments.
  • Package Type: Housed in a 48-lead WFBGA package, the SST39WF400A-90-4C-M1Q is compact and suitable for space-constrained applications.
  • Reliability: Microchip Technology's commitment to quality means this NOR Flash memory chip is built for endurance and has a minimum of 100,000 erase and program cycles per sector.

Applications:

The versatility of the SST39WF400A-90-4C-M1Q allows it to be used in a variety of applications, including:

  • Embedded systems
  • Boot memory in computers and servers
  • Telecommunication devices
  • Industrial control systems
  • Automotive electronics
  • Medical devices

With its robust design and reliable performance, the SST39WF400A-90-4C-M1Q is an excellent choice for designers and engineers looking for a NOR Flash memory solution that combines high-speed operation with a high level of durability and stability.

For more detailed technical specifications and application support, please refer to the official datasheet and product resources provided by Microchip Technology.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess