EN
  • EN
  • DE

SST39WF400A-90-4C-BCKE

Part No SST39WF400A-90-4C-BCKE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193610-SST39WF400A-90-4C-BCKE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39WF400A-90-4C-BCKE CAD Model

Description

Microchip Technology SST39WF400A-90-4C-BCKE

The SST39WF400A-90-4C-BCKE is a high-quality, reliable flash memory device from Microchip Technology, designed to provide a versatile storage solution for a wide range of applications. This product is part of Microchip's SST39 series and is particularly notable for its dual-bank architecture, which allows for simultaneous read and write operations, enhancing overall system performance.

With a storage capacity of 4 Mbit, the SST39WF400A-90-4C-BCKE offers ample space for firmware storage, boot code, or data logging. It operates with a power supply voltage ranging from 2.7V to 3.6V, making it suitable for low-power applications, and is characterized by its access time of 90 ns, ensuring quick data retrieval and efficient operation.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Bank Architecture: Dual-bank with simultaneous Read/Write capability
  • Access Time: 90 ns
  • Operating Voltage: 2.7V to 3.6V, accommodating a range of low-power scenarios
  • Package: 48-LBGA, offering a compact footprint for space-constrained designs
  • Temperature Range: Industrial-grade with an operating range of -40°C to +85°C
  • Endurance: High endurance with a minimum of 100,000 erase and program cycles per block
  • Data Retention: Guaranteed data retention for a minimum of 20 years

The SST39WF400A-90-4C-BCKE is engineered to be a highly reliable non-volatile memory solution, with features that ensure data integrity and retention over an extended period. The device supports Sector-Erase and Block-Erase functions, allowing for flexibility in data management and updates. Additionally, the flash memory is designed with a low power consumption profile, which is critical for battery-operated devices and other portable applications.

Due to its robustness and versatility, the SST39WF400A-90-4C-BCKE is an excellent choice for embedded systems, consumer electronics, telecommunications, and automotive applications, where dependable and long-lasting memory storage is essential. Microchip Technology's commitment to quality ensures that this flash memory device will meet the rigorous demands of modern electronic designs.

You May Also Be Interested in

Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess