EN
  • EN
  • DE

SST39WF1602-70-4C-B3KE-T

Part No SST39WF1602-70-4C-B3KE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 40µs
Access Time 70 ns
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST39WF1602
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254362-SST39WF1602-70-4C-B3KE-T
Ultra Librarian 3D Model Ultra Librarian SST39WF1602-70-4C-B3KE-T CAD Model

Description

Microchip Technology SST39WF1602-70-4C-B3KE-T Flash Memory

The SST39WF1602-70-4C-B3KE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This flash memory device offers a flexible and reliable storage solution for a wide range of applications, including embedded systems, consumer electronics, and telecommunications infrastructure.

Key Features:

  • Memory Capacity: The device comes with a storage capacity of 16 Mbit (2M x 8-bit), providing ample space for firmware storage, parameter settings, or data logging.
  • Speed: It features a fast read access time of 70 ns, ensuring quick data retrieval and smooth performance in time-sensitive applications.
  • Operating Voltage: The SST39WF1602 operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with a variety of digital circuits.
  • Endurance: This device offers high endurance with a minimum of 100,000 erase and program cycles per sector, ensuring long-term reliability and data integrity.
  • Temperature Range: The industrial temperature range of -40°C to +85°C allows the flash memory to operate reliably in harsh environmental conditions.
  • Package: It is available in a 48-ball TFBGA (Thin Fine-Pitch Ball Grid Array) package, providing a compact footprint for space-constrained applications.
  • Compatibility: The SST39WF1602 is designed for easy integration into existing designs, thanks to its compatibility with JEDEC standards.

Applications:

The versatility of the SST39WF1602-70-4C-B3KE-T makes it an ideal choice for a variety of applications, including:

  • Embedded control systems
  • Automotive electronics
  • Industrial control units
  • Internet of Things (IoT) devices
  • Networking equipment
  • Consumer electronics

Conclusion:

The Microchip Technology SST39WF1602-70-4C-B3KE-T flash memory offers a robust and reliable storage solution that meets the needs of modern electronic systems. Its fast access time, high endurance, and wide operating temperature range make it a top choice for designers and engineers looking for a high-quality, non-volatile memory component.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess