EN
  • EN
  • DE

SST39VF6402B-70-4I-EKE

Part No SST39VF6402B-70-4I-EKE
Manufacturer Microchip Technology
Catalog Flash
Description 64 Mbit (x16) Multi-Purpose Flash Plus | IC FLASH 64M PARALLEL 48TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10μs
Access Time 70ns
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Family Part Number SST39VF6402B
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1259953-SST39VF6402B-70-4I-EKE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39VF6402B-70-4I-EKE CAD Model

Description

Microchip Technology's SST39VF6402B-70-4I-EKE Flash Memory

The SST39VF6402B-70-4I-EKE is a high-performance, CMOS Multi-Purpose Flash Plus (MPF+) memory manufactured by Microchip Technology. This device offers a flexible and reliable storage solution for a wide range of applications such as digital consumer electronics, networking, automotive electronics, and industrial automation.

With a memory density of 64 Mbit, this flash memory provides ample space for firmware storage, boot code, and program data. It operates with a power supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications. The device also supports a temperature range of -40°C to +85°C (industrial grade), ensuring stable performance under various environmental conditions.

The SST39VF6402B-70-4I-EKE boasts a fast read access time of 70 ns, which enables quick data retrieval and contributes to the overall system speed. The flash memory is designed with a sector-erase architecture, which allows for individual blocks of memory to be erased and reprogrammed without affecting the data in other sectors. This feature is particularly useful for applications that require frequent updates or changes to stored data.

For programming ease and flexibility, the SST39VF6402B-70-4I-EKE supports both Parallel and Serial Programming (SPI) operations. It also includes features like hardware block-protection to prevent accidental program or erase operations in specific memory areas, enhancing data security.

As a testament to its reliability, the SST39VF6402B-70-4I-EKE offers a minimum of 100,000 erase/write cycles and a data retention period of more than 100 years. These characteristics make it an ideal choice for applications that demand long-term data integrity and endurance.

The device comes in a 48-lead TSOP package, which is widely accepted in the industry and suitable for standard PCB assembly processes. Its compatibility with JEDEC standards ensures a straightforward integration into various designs without the need for significant hardware modifications.

In summary, the SST39VF6402B-70-4I-EKE from Microchip Technology is a robust and flexible flash memory solution that combines high-density storage with fast access times and a range of features designed to meet the needs of modern electronic systems.

You May Also Be Interested in

STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess