EN
  • EN
  • DE

SST39VF3201B-70-4I-B3KE-T

Part No SST39VF3201B-70-4I-B3KE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 32MBIT PARALLEL 48TFBGA / FLASH Memory IC 32Mb (2M x 16) Parallel 70 ns 48-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (2M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST39VF3201
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254338-SST39VF3201B-70-4I-B3KE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF3201B-70-4I-B3KE-T CAD Model

Description

Microchip Technology SST39VF3201B-70-4I-B3KE-T Flash Memory

The SST39VF3201B-70-4I-B3KE-T is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This robust flash memory device is designed to offer reliability, flexibility, and endurance for a broad range of applications, including embedded systems, telecommunications, digital consumer electronics, and automotive electronics.

This particular model offers a storage capacity of 32 Mbit, which is organized as 2M x16, allowing for efficient data management and storage. The device operates with a single power supply voltage, ranging from 2.7V to 3.6V, making it suitable for low-power applications and portable devices.

One of the key features of the SST39VF3201B-70-4I-B3KE-T is its access time of 70ns, which provides high-speed read operations, ensuring quick access to data when performance is critical. Additionally, the flash memory supports Sector-Erase and Block-Erase functions, providing design flexibility and ease of data management. The chip's erase and programming performance is also enhanced by its superior reliability, with a minimum of 100,000 erase/write cycles guaranteed.

The device is offered in a 48-pin TSOP package, known for its space-saving properties and suitability for PCB designs with limited real estate. The SST39VF3201B-70-4I-B3KE-T also features a temperature range of -40°C to +85°C, which ensures stable operation under various environmental conditions.

For design engineers and system integrators, the SST39VF3201B-70-4I-B3KE-T provides a dependable non-volatile memory solution with the added benefits of low-power consumption and high endurance. Its compatibility with most microcontrollers and processors, along with the support for industry-standard interfaces, ensures an easy integration into a wide range of products and systems.

Overall, the SST39VF3201B-70-4I-B3KE-T from Microchip Technology offers a combination of performance, reliability, and versatility, making it an excellent choice for storing firmware, parameters, or data logging in various electronic applications.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess