Microchip Technology SST39VF3201-70-4C-EKE-T
The SST39VF3201-70-4C-EKE-T from Microchip Technology is a versatile and reliable flash memory device that offers a substantial 32 Mbit storage capacity. This non-volatile memory chip is part of the renowned SST39 Series and is designed to provide a high-performance storage solution for a wide range of applications.
Key Features
- Memory Size: 32 Mbit (4M x 8-bit)
- Access Time: 70ns, facilitating quick read operations
- Interface Type: Parallel, providing a simple and straightforward communication method
- Supply Voltage: 2.7V to 3.6V, ensuring compatibility with low-voltage applications
- Operating Temperature Range: -40°C to +85°C, suitable for harsh environments
- Packaging: 48-LBGA (Lead Ball Grid Array), offering a compact footprint and reliable connections
- Endurance: 100,000 cycles, guaranteeing a long operational lifespan
- Data Retention: Minimum of 100 years, providing long-term data storage
Applications
The SST39VF3201-70-4C-EKE-T is designed for a variety of applications that require robust and long-lasting data storage. These include:
- Embedded systems
- Industrial control systems
- Networking hardware
- Automotive electronics
- Medical devices
- Consumer electronics
Reliability and Support
As a product of Microchip Technology, one of the leading manufacturers of microcontroller, mixed-signal, analog, and Flash-IP solutions, the SST39VF3201-70-4C-EKE-T is backed by a legacy of quality and reliability. In addition, Microchip provides comprehensive technical support and documentation, ensuring that designers and engineers can integrate this flash memory chip into their products with confidence.