EN
  • EN
  • DE

SST39VF200A-70-4I-MAQE

Part No SST39VF200A-70-4I-MAQE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 48WFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (128K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39VF200
Other Names SST39VF200A704IMAQE
Standard Package 740
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254276-SST39VF200A-70-4I-MAQE
Ultra Librarian 3D Model Ultra Librarian SST39VF200A-70-4I-MAQE CAD Model

Description

Microchip Technology SST39VF200A-70-4I-MAQE Flash Memory

The SST39VF200A-70-4I-MAQE is a versatile and reliable flash memory device from Microchip Technology, designed to offer a combination of performance, durability, and cost-efficiency. This non-volatile memory chip is part of the SST39 Series and is widely used in a range of applications, from embedded systems to consumer electronics, due to its robust feature set and ease of integration.

Key Features:

  • Memory Size: The device comes with a storage capacity of 2 Mbit (256K x 8), providing ample space for firmware storage, boot code, or data logging applications.
  • Access Time: It features a fast access time of 70 ns, which ensures quick read operations, contributing to the overall performance of the system it's embedded in.
  • Single Voltage Read and Write Operations: The SST39VF200A operates at a single voltage of 2.7V to 3.6V, simplifying power supply requirements and reducing power consumption.
  • Endurance: This flash memory is designed for high endurance with a minimum of 100,000 erase and program cycles, ensuring a long operational life for applications that require frequent data updates.
  • Temperature Range: The industrial temperature range of -40°C to +85°C makes the SST39VF200A suitable for use in environments that experience extreme temperatures.
  • Package: It is available in a 48-lead TSOP (Thin Small Outline Package) which is ideal for space-constrained applications.
  • Superior Reliability: With its inherent reliability and support for Auto Address Increment programming, this device ensures data integrity and streamlines the programming process.

Applications:

The SST39VF200A-70-4I-MAQE is designed to meet the demands of a variety of applications. It is particularly well-suited for use in:

  • Embedded control systems
  • Consumer electronics
  • Communication devices
  • Automotive electronics
  • Industrial control systems

With its combination of speed, robustness, and ease of use, the SST39VF200A-70-4I-MAQE from Microchip Technology is an excellent choice for designers looking for a reliable flash memory solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess