EN
  • EN
  • DE

SST39VF200A-70-4C-B3KE-T

Part No SST39VF200A-70-4C-B3KE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (128K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST39VF200
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254348-SST39VF200A-70-4C-B3KE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF200A-70-4C-B3KE-T CAD Model

Description

Microchip Technology's SST39VF200A-70-4C-B3KE-T Flash Memory

The SST39VF200A-70-4C-B3KE-T is a high-performance, versatile NOR Flash memory device from the renowned manufacturer Microchip Technology. It is designed to provide reliable storage solutions for a wide range of applications, including embedded systems, telecommunications, automotive electronics, and industrial control systems. With its robust design and advanced features, this flash memory is an excellent choice for designers looking to integrate non-volatile memory into their products.

Key Features and Benefits

  • Memory Capacity: This device offers a substantial storage capacity of 2 Mbit, which is organized as 256K x 8 bits, allowing ample space for firmware storage, boot code, or data logging.
  • Performance: With an access time of 70 ns, the SST39VF200A ensures quick read operations, contributing to the overall performance and responsiveness of the system it is integrated into.
  • Operating Voltage: The device operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with most contemporary digital circuits.
  • Endurance: It is built to last with a minimum endurance of 100,000 cycles, ensuring data retention and reliability over an extended period.
  • Temperature Range: The component is designed to operate over an industrial temperature range of -40°C to +85°C, guaranteeing stable performance under extreme conditions.
  • Package: The flash memory comes in a 48-LFBGA (Lead-Free Ball Grid Array) package, which provides a compact footprint and excellent thermal characteristics for space-constrained applications.
  • Programmability: It supports byte- and word-programming, offering flexibility and ease of use for developers when updating firmware or modifying data stored in the flash.

Applications

The versatility of the SST39VF200A-70-4C-B3KE-T makes it suitable for a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Networking Equipment
  • Industrial Controls
  • Medical Devices
  • Security Systems

With its combination of performance, reliability, and flexibility, the SST39VF200A-70-4C-B3KE-T from Microchip Technology represents a solid choice for developers looking to integrate NOR Flash memory into their designs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess