EN
  • EN
  • DE

SST39VF1602C-70-4I-B3KE-T

Part No SST39VF1602C-70-4I-B3KE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST39VF1602
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254359-SST39VF1602C-70-4I-B3KE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF1602C-70-4I-B3KE-T CAD Model

Description

Microchip Technology SST39VF1602C-70-4I-B3KE-T Flash Memory

The SST39VF1602C-70-4I-B3KE-T is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This device offers a storage capacity of 16 Mbit and is designed to provide flexibility and endurance for a wide range of applications in the industrial, computing, automotive, and consumer electronics sectors.

Key Features

  • Memory Size: 16 Mbit (2M x 8-bit)
  • Speed: 70 ns access time
  • Voltage Range: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C (Industrial grade)
  • Package: 48-LFBGA (known as BGA) packaging for robust and compact design
  • Endurance: 100,000 cycles per block
  • Data Retention: Minimum of 100 years
  • Low Power Consumption: Offers low power operation for energy efficiency

Performance and Reliability

The SST39VF1602C-70-4I-B3KE-T is engineered to deliver fast read and write operations, with a 70 ns access time that ensures quick data retrieval. The device supports a wide voltage range, making it versatile for various power environments. With an industrial temperature range, it maintains stable performance under extreme conditions. The flash memory is designed for high endurance, with each block capable of withstanding 100,000 write cycles, ensuring long-term reliability for applications that require frequent data updates. Data retention is guaranteed for a minimum of 100 years, providing a secure and durable storage solution.

Applications

This flash memory device is suitable for a broad array of applications. Its fast access time and reliability make it ideal for use in embedded systems, telecommunications equipment, automotive electronics, and portable consumer devices. Its low power consumption and wide operating temperature range also make it an excellent choice for battery-operated and outdoor applications where power efficiency and durability are crucial.

Conclusion

The Microchip Technology SST39VF1602C-70-4I-B3KE-T is a robust and reliable flash memory solution that offers high-speed data access, endurance, and a wide range of operating conditions, making it an excellent choice for designers and engineers looking to integrate a dependable storage component into their systems.

You May Also Be Interested in

Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess