Microchip Technology's SST39VF160-70-4I-EK Flash Memory
The SST39VF160-70-4I-EK is a high-performance, 16-Mbit Flash memory device from the renowned semiconductor manufacturer, Microchip Technology. This non-volatile memory component is designed with a focus on reliability and speed, making it an ideal storage solution for a wide range of applications including embedded systems, telecommunications, digital consumer electronics, and automotive electronics.
This flash memory operates with a power supply range of 2.7V to 3.6V, which allows it to be used in low-power applications without compromising on performance. The SST39VF160-70-4I-EK is part of the SuperFlash® family, known for its split-gate cell design and thick-oxide tunneling injector, which provide superior reliability and endurance.
Key Features:
- High Performance: With a 70 ns access time, this memory device ensures quick read operations, which is critical for high-speed microcontroller and processor applications.
- Flexible Sector Architecture: It provides enhanced memory management with 4 KWord sectors for parameter storage and 64 KWord blocks for code storage.
- Low Power Consumption: The device supports low power operation with typical standby and active currents of 5 µA and 10 mA, respectively.
- Endurance and Data Retention: It offers a minimum of 100,000 erase and write cycles and a minimum data retention of 100 years, ensuring the longevity of the data stored.
- Easy Integration: The memory is designed for easy integration into various circuit designs, thanks to its industry-standard 48-pin TSOP package.
Applications:
- Embedded Control Systems
- Digital Signal Processing
- Industrial Automation
- Automotive Electronics
- Networking and Telecommunication Equipment
- Consumer Electronics
With its combination of performance, reliability, and versatility, the SST39VF160-70-4I-EK from Microchip Technology stands out as a robust memory solution for designers and engineers looking to enhance their products with dependable flash storage.