Microchip Technology SST39SF512-70-4C-WH Flash Memory
The SST39SF512-70-4C-WH is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This flash memory device offers a convenient and flexible storage solution for a wide range of applications, including embedded systems, telecommunications, digital consumer electronics, and industrial automation.
With a memory density of 512 Kbit, the SST39SF512 provides ample space for firmware storage, boot code, and data logging. It operates with a power supply voltage range of 4.5V to 5.5V, making it compatible with 5V systems, and features a fast read access time of 70 nanoseconds, ensuring quick data retrieval and high system performance.
The device is organized as 64K x8 bits, which allows for easy integration into 8-bit data bus architectures. Its endurance is impressive, with a minimum of 100,000 erase and program cycles, and data retention is guaranteed for a minimum of 100 years, ensuring the reliability and longevity of the data stored.
One of the key features of the SST39SF512-70-4C-WH is its SuperFlash technology, which provides fixed erase and write times, independent of the number of cycles that have occurred. This means that the performance remains consistent throughout the life of the device. Additionally, the chip supports sector erase capability, allowing for flexible data management and partial memory updates without the need to erase the entire contents.
For security and protection of critical data, the SST39SF512 includes a hardware lockout feature that prevents accidental erasure or writing to the memory. The device is also designed for low-power consumption, with a typical standby mode current of only 1 µA, which is ideal for battery-powered applications.
The SST39SF512-70-4C-WH comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards. This robust packaging, combined with the chip's wide operating temperature range, makes it suitable for use in harsh environments.
In summary, the SST39SF512-70-4C-WH from Microchip Technology is a dependable and efficient flash memory solution that offers fast access times, high reliability, and advanced features for a variety of electronic applications.