EN
  • EN
  • DE

SST39SF010A-70-4C-WHE

Part No SST39SF010A-70-4C-WHE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 70NS 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-TSOP
Win Source Part Number 105332-SST39SF010A-70-4C-WHE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39SF010A-70-4C-WHE CAD Model

Description

Microchip Technology SST39SF010A-70-4C-WHE Flash Memory

The SST39SF010A-70-4C-WHE from Microchip Technology is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip that offers a storage capacity of 1 Megabit (128K x 8). This versatile memory device operates with a single power supply voltage of 4.5V to 5.5V, making it an ideal choice for a wide range of applications that require reliable and durable non-volatile memory storage.

Designed with flexibility in mind, the SST39SF010A-70-4C-WHE features a fast read access time of 70ns, providing swift data retrieval which is essential for high-speed microcontrollers and processors. The endurance of this flash memory is robust, with a minimum of 100,000 erase/program cycles, ensuring data integrity and reliability over extensive usage.

One of the key advantages of the SST39SF010A-70-4C-WHE is its ease of integration into various systems. It has a sector-erase capability, allowing users to erase blocks of memory selectively rather than wiping the entire chip, thus facilitating efficient memory management. Additionally, the chip supports full chip erase, which can be an asset during firmware updates or when a complete memory refresh is needed.

The device comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is widely used in the industry for its compact footprint and durability. It features a low power consumption design, with typical active current of 30 mA and standby current of 10 µA, making it suitable for battery-powered and power-sensitive applications.

Moreover, the SST39SF010A-70-4C-WHE is designed to be both hardware and software compatible with JEDEC standard EEPROMs. This compatibility ensures a smooth transition for designs migrating from EEPROM to Flash technology without extensive reprogramming of the system firmware.

Whether used in telecommunications, consumer electronics, automotive, or industrial control systems, the SST39SF010A-70-4C-WHE from Microchip Technology offers a reliable, cost-effective solution for your memory storage needs, with the quality and support expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
STMicroelectronics
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess