Microchip Technology SST39LF800A-55-4C-EK-DD001 Flash Memory
The SST39LF800A-55-4C-EK-DD001 is a high-performance CMOS Multi-Purpose Flash (MPF) memory manufactured by Microchip Technology. This device offers a reliable and flexible storage solution for a wide range of applications, including embedded systems, telecommunications, digital consumer electronics, and automotive electronics.
With a memory size of 8 Mbit, the SST39LF800A-55-4C-EK-DD001 provides ample space for firmware storage, boot code, and data logging. The device operates at a standard voltage range, typically 3.0V to 3.6V, which makes it compatible with most low-power electronic systems. Its access time of 55 ns ensures quick data retrieval, contributing to the overall system performance.
This flash memory chip is organized as 512K x 16, which allows for efficient data management and easy integration into 16-bit memory systems. It features a sector-erase capability, enabling users to erase blocks of memory as needed without affecting the rest of the data, thus offering great flexibility in data management and updates.
One of the key advantages of the SST39LF800A-55-4C-EK-DD001 is its endurance. It is rated for a minimum of 100,000 erase and program cycles, ensuring long-term reliability for applications that require frequent data updates. Additionally, the data retention is specified for a minimum of 100 years, providing a stable and durable storage solution.
The device supports a variety of industry-standard interfaces, making it easy to integrate into existing designs without the need for significant hardware changes. Furthermore, it comes in a convenient TSOP (Thin Small Outline Package) form factor, which is suitable for space-constrained applications.
In summary, the SST39LF800A-55-4C-EK-DD001 from Microchip Technology is a versatile and robust flash memory component that offers fast access times, high reliability, and ease of integration, making it an ideal choice for designers looking to enhance their system's memory capabilities.