EN
  • EN
  • DE

SST38VF6401-90-5C-EKE-T

Part No SST38VF6401-90-5C-EKE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT PARALLEL 48TSOP  /  FLASH Memory IC 64Mb (4M x 16) Parallel 90 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST38
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 90 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST38VF6401
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254402-SST38VF6401-90-5C-EKE-T
Ultra Librarian 3D Model Ultra Librarian SST38VF6401-90-5C-EKE-T CAD Model

Description

Product Overview: SST38VF6401-90-5C-EKE-T

The SST38VF6401-90-5C-EKE-T is a high-performance, non-volatile flash memory device from the reputable manufacturer Microchip Technology. This memory chip is designed to deliver reliable data storage and quick access times, making it an ideal choice for a wide range of applications including embedded systems, automotive electronics, and industrial control units.

With an impressive storage capacity of 64 Mbit, this flash memory provides ample space for firmware, software applications, and data logging. The device operates with a power supply voltage range of 2.7V to 3.6V, ensuring compatibility with low-power electronics and battery-operated devices.

The SST38VF6401-90-5C-EKE-T features a 90 ns access time, which allows for swift read operations, thus enhancing the overall performance of the systems it is integrated with. Moreover, it comes in a robust TSOP-48 package, which is not only space-efficient but also offers reliable connectivity for easy integration into printed circuit boards (PCBs).

One of the key benefits of this Microchip Technology product is its support for Parallel Interface, which enables high-speed data transfer and communication with microcontrollers and processors. This interface is particularly useful for applications that require fast and efficient access to large amounts of data.

The device's part number SST38VF6401-90-5C-EKE-T indicates its specifications, including the operating temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions. This temperature range ensures that the flash memory will perform reliably in both industrial and automotive settings where temperature fluctuations are common.

In summary, the SST38VF6401-90-5C-EKE-T from Microchip Technology is a versatile and dependable flash memory solution that offers high capacity, fast access times, and robust performance in a wide range of operating conditions. Its integration into your system will ensure smooth and efficient handling of data storage and retrieval needs.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess