Microchip Technology SST37VF020-90-3C-NH Flash Memory
The SST37VF020-90-3C-NH is a high-performance flash memory device produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular flash memory chip is designed to offer a reliable storage solution for a wide range of applications, including embedded systems, automotive electronics, and industrial control systems.
Key Features:
- Memory Capacity: The device boasts a storage capacity of 2 Megabits (256K x 8) which provides ample space for firmware storage, boot code, or data logging.
- Speed: With an access time of 90 nanoseconds, the SST37VF020-90-3C-NH ensures swift data retrieval and high-speed operation, making it suitable for performance-critical applications.
- Interface: It features a Parallel interface, which allows for simple integration with a wide variety of microcontrollers and processors.
- Supply Voltage: The device operates at a voltage range of 4.5V to 5.5V, which is compatible with standard 5V systems.
- Package: Housed in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, it provides robustness and ease of handling in manufacturing and assembly processes.
- Temperature Range: The SST37VF020-90-3C-NH is designed to perform reliably in a wide temperature range, making it suitable for use in harsh environments.
- Endurance: It offers high endurance with a minimum of 100,000 erase/write cycles, ensuring a long operational lifespan.
- Software Support: The flash memory is supported by a comprehensive set of software tools to ease development and programming tasks.
The SST37VF020-90-3C-NH from Microchip Technology is a versatile and reliable flash memory chip that provides a balance of performance, durability, and ease of use. Its robust feature set makes it an ideal choice for designers and engineers looking to incorporate non-volatile memory into their systems. With its proven track record and support from Microchip Technology, this flash memory device is a solid choice for a multitude of electronic applications.