EN
  • EN
  • DE

SST37VF020-70-3C-NH

Part No SST37VF020-70-3C-NH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193472-SST37VF020-70-3C-NH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST37VF020-70-3C-NH CAD Model

Description

Microchip Technology SST37VF020-70-3C-NH Flash Memory

The SST37VF020-70-3C-NH is a high-performance CMOS Multi-Purpose Flash (MPF) memory device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust flash memory chip offers a storage capacity of 2 Megabits (256K x 8) and utilizes SuperFlash technology, which provides the device with excellent reliability and performance characteristics that are essential for today's advanced electronic applications.

Designed with a wide operating voltage range of 4.5V to 5.5V, the SST37VF020-70-3C-NH is optimized for use in a variety of digital applications, including embedded systems, telecommunications, and industrial control devices. The device operates with an access time of 70 nanoseconds, ensuring fast read operations, which is critical for high-speed microprocessors and the efficient operation of sophisticated firmware algorithms.

The SST37VF020-70-3C-NH supports a flexible sector architecture with uniform 4 KByte sectors, providing enhanced data management and storage efficiency. This sectorization allows for greater flexibility in data manipulation and contributes to the longevity of the device by distributing write and erase cycles across the memory array, which helps to maximize the endurance of the flash memory.

For programming convenience, the device offers both In-System Programming (ISP) and In-Application Programming (IAP) capabilities. This means that the flash memory can be programmed and reprogrammed with new code or data while it is installed in the end application, reducing downtime and increasing the flexibility of the system's firmware updates.

Security is a vital aspect of modern memory devices, and the SST37VF020-70-3C-NH includes security features that prevent unauthorized access to the memory contents. It also features low power consumption, which is ideal for portable and battery-powered applications where energy efficiency is a priority.

The SST37VF020-70-3C-NH is provided in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring robust physical protection and reliable connectivity for the device. Its compatibility with JEDEC standards ensures ease of integration into a wide range of product designs, making it a versatile choice for designers looking to incorporate reliable flash memory into their systems.

You May Also Be Interested in

Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess