EN
  • EN
  • DE

SST32HF164-90-4E-EK

Part No SST32HF164-90-4E-EK
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193391-SST32HF164-90-4E-EK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST32HF164-90-4E-EK CAD Model

Description

Microchip Technology SST32HF164-90-4E-EK Overview

The SST32HF164-90-4E-EK from Microchip Technology is a high-performance, flash-based microcontroller evaluation kit designed to provide developers with a versatile platform for building and testing applications that require robust processing capabilities and flexible memory options. This evaluation kit is centered around the SST32HF164 microcontroller, which is part of Microchip's SuperFlash® family, known for its reliability and endurance.

Key Features

  • High-Speed Microcontroller: The heart of the SST32HF164-90-4E-EK is a 32-bit MCU which operates at a maximum frequency of 90 MHz, providing ample processing power for a variety of applications, from industrial control systems to complex IoT devices.
  • Enhanced Memory Architecture: Equipped with a 4Mbit Enhanced SuperFlash® memory, this evaluation kit offers exceptional data retention and endurance, with the capability of 100,000 write cycles and a minimum data retention of 100 years.
  • Advanced Peripheral Set: The SST32HF164 microcontroller comes with a rich set of peripherals, including multiple serial communication interfaces, analog-to-digital converters (ADCs), and timers, allowing for versatile I/O and interfacing options.
  • Development Tools: The evaluation kit is supported by Microchip's comprehensive suite of development tools, which includes integrated development environments (IDEs), in-system programming utilities, and debuggers to streamline the development process.
  • Flexible Power Management: With its power management features, the SST32HF164-90-4E-EK is capable of operating in multiple power modes, enabling energy-efficient operation for battery-powered applications.

Applications

The SST32HF164-90-4E-EK is well-suited for a wide range of applications, including but not limited to:

  • Embedded systems
  • Industrial automation and control
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Automotive systems

Overall, the SST32HF164-90-4E-EK is an excellent choice for developers looking to leverage Microchip's proven technology in their next project, with its combination of performance, memory capabilities, and extensive support ecosystem.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess