Microchip Technology SST29SF512-55-4I-NH Flash Memory
The SST29SF512-55-4I-NH is a high-performance CMOS SuperFlash® memory chip designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This non-volatile memory device offers a storage capacity of 512 Kbit and utilizes a parallel interface for fast read and write operations, making it an ideal choice for a wide range of applications that require reliable data storage and quick access times.
Key Features
- Memory Size: The device boasts a 512 Kbit (64K x 8) memory size, providing ample space for firmware storage, parameter settings, or data logging.
- Performance: With an access time of 55 ns, the SST29SF512 ensures swift data retrieval, contributing to the overall speed and efficiency of the systems it is integrated into.
- Operating Temperature Range: This memory chip is designed to operate reliably in a wide temperature range, from -40°C to +85°C, making it suitable for industrial and automotive applications.
- Endurance: The SST29SF512 offers excellent endurance with at least 100,000 erase/write cycles, ensuring long-term reliability and data retention.
- Low Power Consumption: It is designed for low power consumption, making it an energy-efficient choice for battery-powered devices.
Applications
The versatility of the SST29SF512-55-4I-NH allows it to be used in various applications, including:
- Embedded systems
- Automotive electronics
- Industrial control systems
- Telecommunication devices
- Medical equipment
- Consumer electronics
Quality and Reliability
Microchip Technology is committed to delivering products of the highest quality. The SST29SF512-55-4I-NH is no exception and has undergone rigorous testing and quality assurance processes to meet the stringent requirements of the industry. Users can trust this flash memory chip to provide dependable performance and stability in their critical applications.
Overall, the SST29SF512-55-4I-NH from Microchip Technology is a robust and reliable flash memory solution that offers fast access times, low power consumption, and a wide operating temperature range, making it an excellent choice for designers and engineers looking to incorporate solid-state data storage into their products.