The SST29LE010-150-4C-EH is a high-performance CMOS SuperFlash® memory device from Microchip Technology, offering a reliable and flexible storage solution for a wide variety of applications. This 1 Megabit flash memory chip is designed with Microchip's proprietary, high-density SuperFlash technology, which ensures superior reliability and endurance.
Operating at a voltage range of 4.5V to 5.5V, the SST29LE010-150-4C-EH provides a convenient and energy-efficient memory solution for applications that require stable operation under varying environmental conditions. With an access time of 150 ns, this flash memory chip allows for fast read operations, making it ideal for use in systems where quick data retrieval is critical.
Key Features:
- Memory Size: 1 Megabit (128K x 8)
- Interface Type: Parallel
- Access Time: 150 ns
- Voltage Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to +85°C (Industrial)
- Packaging: 32-LD PLCC (Plastic Leaded Chip Carrier)
- Endurance: 100,000 cycles
- Data Retention: 100 years
- Technology: SuperFlash®
The SST29LE010-150-4C-EH is not only robust in terms of its operational lifespan but also offers a high level of data security. Its sector-erase and block-erase capabilities allow for flexible data management and contribute to efficient memory utilization. The device supports sector protection, ensuring the integrity and confidentiality of critical data.
Suitable for a wide range of applications, including embedded systems, telecommunications, automotive electronics, and industrial control systems, the SST29LE010-150-4C-EH flash memory chip is a testament to Microchip Technology's commitment to providing advanced and dependable memory solutions.
Whether you are developing a new product or seeking a memory upgrade for an existing system, the SST29LE010-150-4C-EH offers the performance, durability, and reliability necessary to meet the needs of your sophisticated electronic designs.