EN
  • EN
  • DE

SST29LE010-120-4C-PH

Part No SST29LE010-120-4C-PH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193337-SST29LE010-120-4C-PH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST29LE010-120-4C-PH CAD Model

Description

The SST29LE010-120-4C-PH is a high-performance CMOS SuperFlash memory device from Microchip Technology, designed to meet the rigorous demands of high-speed, low-power consumption and high reliability for today's digital storage needs. This 1 Megabit (128K x 8) flash memory chip is ideal for a wide range of applications, from embedded systems to general-purpose data storage, and is especially suited for devices requiring frequent or rapid updates, such as BIOS storage, firmware updates, and small-scale program code storage.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 120 ns, enabling quick read operations.
  • Single Voltage Read and Write Operations: 4.5-5.5V, which simplifies power supply requirements.
  • Low Power Consumption: The device features low active and standby current, making it suitable for power-sensitive applications.
  • Endurance: 100,000 write cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: Offers a minimum data retention of 100 years, providing a reliable storage solution over an extended period.
  • Package: 32-pin PDIP (Plastic Dual In-Line Package), which is widely used and easy to handle for PCB designs.

Programming and Erasure

The SST29LE010-120-4C-PH supports sector-based erasure, allowing for flexibility in data management by enabling users to erase and reprogram specific sections without affecting the rest of the data. Its SuperFlash technology allows for fast erase and byte-program operations, contributing to a more efficient programming process.

Compatibility and Applications

With its industry-standard pinout, the SST29LE010-120-4C-PH is easily interchangeable with other flash memory devices, ensuring compatibility with existing hardware designs. The device's robustness and reliability make it an excellent choice for applications such as:

  • Embedded control systems
  • Automotive electronics
  • Portable devices
  • Industrial control systems
  • Networking hardware
  • Medical devices

Microchip Technology's commitment to quality and long-term availability makes the SST29LE010-120-4C-PH a smart choice for designers looking for a dependable and flexible non-volatile memory solution.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess