The SST29EE512-70-4C-NH is a high-quality, reliable flash memory device from Microchip Technology, a leader in the semiconductor industry. This non-volatile memory chip is designed for applications that require fast read and write operations, data retention, and flexible erase capabilities. With a 512 Kbit capacity, it is well-suited for a wide range of applications in the automotive, industrial, and consumer electronics sectors.
Key Features
- Memory Size: 512 Kbit (64K x 8)
- Access Time: 70 ns, enabling quick data access and high performance in time-critical applications.
- Operating Voltage: 4.5V to 5.5V, making it compatible with a wide range of circuits and power supplies.
- Endurance: 100,000 erase/write cycles, ensuring a long operational life for the device.
- Data Retention: Offers a data retention period of at least 100 years, providing long-term reliability for stored data.
- Temperature Range: Operating temperature range from 0°C to +70°C, suitable for most standard operating environments.
- Package: 32-pin PLCC (Plastic Leaded Chip Carrier), offering a compact form factor and ease of integration into various circuit designs.
Applications
The SST29EE512-70-4C-NH is versatile and can be used in multiple applications, including:
- Embedded control systems
- Boot memory for computers and servers
- Telecommunication devices
- Medical equipment
- Industrial automation systems
- Consumer electronics
Advantages
This Microchip Technology flash memory offers several advantages:
- Low power consumption for energy-efficient operation.
- Enhanced durability and reliability due to its high endurance and data retention capabilities.
- Simple interfacing with microcontrollers and other digital systems, thanks to its industry-standard PLCC package.
Overall, the SST29EE512-70-4C-NH is an excellent choice for designers and engineers looking for a dependable and flexible memory solution. Its robust design and compatibility features ensure it can meet the needs of a broad spectrum of applications, providing both performance and stability to the end user.