EN
  • EN
  • DE

SST29EE010-120-4C-NH

Part No SST29EE010-120-4C-NH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193303-SST29EE010-120-4C-NH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST29EE010-120-4C-NH CAD Model

Description

Microchip Technology SST29EE010-120-4C-NH

The SST29EE010-120-4C-NH is a high-performance CMOS SuperFlash EEPROM manufactured by Microchip Technology, a leader in innovative microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to offer a reliable and efficient non-volatile memory solution for a wide range of applications, including consumer electronics, industrial control systems, telecommunications, and automotive electronics.

With a memory size of 1 Megabit, the SST29EE010 provides ample space for firmware storage, configuration parameters, or any data that needs to be preserved across power cycles. Its 120 ns access time ensures quick data retrieval, which is crucial for applications that require fast boot or real-time data access.

Key Features:

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 120 ns
  • Single Voltage Read and Write Operations: 5V ± 10%
  • Low Power Consumption: Enhanced power management for energy efficiency
  • Endurance: 100,000 cycles, ensuring long-term reliability
  • Data Retention: 100 years, providing a stable storage solution
  • Temperature Range: Commercial (0°C to +70°C)
  • Package: 32-pin PLCC (Plastic Leaded Chip Carrier)

The EEPROM supports sector erase and byte-programming, which allows for flexible data management and minimal downtime during updates. It is designed to be both hardware and software compatible with the JEDEC standard EEPROM, making it an easy drop-in replacement for existing designs, and simplifying the integration process for new projects.

Microchip's proprietary SuperFlash technology underpins the SST29EE010, offering distinct advantages over traditional EEPROMs, such as superior reliability and faster erase and programming capabilities. The device's sector-erase architecture provides uniform sectors through the entire memory array, which facilitates efficient memory management and contributes to the device's high endurance and long-term stability.

The SST29EE010-120-4C-NH is available in the 32-pin PLCC package, which is widely used and preferred for surface mount applications due to its robustness and ease of handling. This product is known for its high quality and reliability, backed by Microchip Technology's commitment to customer satisfaction.

You May Also Be Interested in

Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess