EN
  • EN
  • DE

SST28VF040A-200-4C-EH

Part No SST28VF040A-200-4C-EH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193294-SST28VF040A-200-4C-EH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST28VF040A-200-4C-EH CAD Model

Description

Microchip Technology's SST28VF040A-200-4C-EH Flash Memory

The SST28VF040A-200-4C-EH is a high-performance, 4 Megabit Flash memory component designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This device offers a reliable and flexible storage solution for a wide range of applications in the industrial, automotive, and telecommunications sectors.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Speed: Access time of 200 nanoseconds, facilitating quick read operations.
  • Interface Type: Parallel interface for simple integration with microcontrollers and processors.
  • Voltage Supply: Operates within a voltage range of 4.5V to 5.5V, making it compatible with 5V systems.
  • Package/Case: Comes in a PLCC (Plastic Leaded Chip Carrier) package, ensuring robustness and ease of mounting on printed circuit boards.
  • Operating Temperature: Designed to function in extreme conditions with an operating temperature range of -40°C to +85°C.
  • Endurance: Offers high endurance with at least 100,000 erase and program cycles per sector.
  • Data Retention: Guarantees data retention for a minimum of 100 years, providing long-term reliability.

Advanced Capabilities

The SST28VF040A-200-4C-EH is equipped with sector-erase and chip-erase capabilities, allowing for flexible erasure options to suit various application needs. Additionally, the device supports byte-programming and auto-address increment, streamlining the programming process and reducing overall programming time.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SST28VF040A-200-4C-EH is no exception. This Flash memory component is built to meet high standards of reliability, ensuring stable performance across its lifespan. It is also compliant with industry standards, making it a trusted choice for designers and engineers looking for a memory solution that won't compromise on quality or performance.

Applications

With its robust feature set, the SST28VF040A-200-4C-EH is ideally suited for applications that require reliable data storage and retrieval under harsh conditions, such as automotive electronics, industrial control systems, and critical communication infrastructure.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess