EN
  • EN
  • DE

SST28SF040-200-3C-NH

Part No SST28SF040-200-3C-NH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193283-SST28SF040-200-3C-NH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST28SF040-200-3C-NH CAD Model

Description

Microchip Technology SST28SF040-200-3C-NH

The SST28SF040-200-3C-NH is a high-performance, reliable flash memory device from Microchip Technology, designed to meet the rigorous demands of modern electronic applications. This non-volatile memory chip offers a substantial 4 Mbit storage capacity, making it suitable for storing firmware, software code, parameter settings, and data logging in a wide array of products.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 200 ns
  • Interface Type: Parallel
  • Voltage Supply: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 32-LD PLCC (Plastic Leaded Chip Carrier)
  • Quality Grade: Commercial
  • RoHS: Compliant

The SST28SF040-200-3C-NH provides a fast access time of 200 nanoseconds, allowing quick data retrieval and ensuring efficient operation in time-sensitive applications. The parallel interface facilitates easy integration with a broad range of microcontrollers and processors, making it a versatile choice for designers.

One of the key advantages of this flash memory chip is its robustness in harsh environments. It operates over an extended temperature range from -40°C to +85°C, ensuring reliability in industrial, automotive, and outdoor applications. This feature is particularly important for systems that need to maintain data integrity and functionality under extreme conditions.

The device comes in a compact 32-lead PLCC package, which is known for its durability and ease of mounting on printed circuit boards. Furthermore, the SST28SF040-200-3C-NH is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its manufacture.

In summary, the SST28SF040-200-3C-NH from Microchip Technology is an excellent flash memory solution for designers seeking a combination of high capacity, fast access, and environmental resilience. Whether used in consumer electronics, industrial controls, or automotive systems, this memory chip offers the reliability and performance needed for today's sophisticated electronic designs.

You May Also Be Interested in

Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess