EN
  • EN
  • DE

SST26WF080BA-104I/MF

Part No SST26WF080BA-104I/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT SPI/QUAD 8WDFN  /  FLASH Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26WF080
Standard Package 98
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254419-SST26WF080BA-104I/MF
Ultra Librarian 3D Model Ultra Librarian SST26WF080BA-104I/MF CAD Model

Description

Microchip Technology's SST26WF080BA-104I/MF Flash Memory

The SST26WF080BA-104I/MF is a cutting-edge flash memory device from Microchip Technology, designed for high-performance and reliability in a wide range of applications. This 8-Mbit memory module is part of the SST26 series, which is renowned for its low-power consumption and high-speed operation, making it an excellent choice for embedded systems that require efficient data storage solutions.

Key Features

  • Memory Size: The device offers 8 Megabits of memory space, which is ideal for storing boot code, firmware, or data logging information in embedded applications.
  • Operating Voltage: It operates within a voltage range of 2.3V to 3.6V, providing flexibility in power-sensitive designs and ensuring compatibility with a variety of low-voltage circuits.
  • Interface: The memory chip features a Serial Quad I/O (SQI) interface, which allows for high-speed data transfer rates that are essential for applications requiring quick access to stored data.
  • Performance: With its SuperFlash® technology, the SST26WF080BA-104I/MF offers fast erase times and low power consumption, contributing to the overall efficiency of the system in which it is implemented.
  • Endurance: The device is designed for high endurance, with typical values exceeding 100,000 erase/write cycles, ensuring data integrity and reliability over the product's lifetime.
  • Temperature Range: It is rated for industrial temperature ranges, from -40°C to +85°C, making it suitable for harsh environments and demanding industrial applications.
  • Packaging: The compact 8-contact WDFN (5x6 mm) package allows for space-saving designs, which is particularly beneficial for portable and space-constrained applications.

Applications

The SST26WF080BA-104I/MF is versatile and can be used in various applications, including IoT devices, digital cameras, medical devices, and any other system that requires reliable and fast non-volatile memory storage. Its robust design and performance characteristics make it a top choice for developers looking to enhance the capabilities of their embedded systems.

Overall, the SST26WF080BA-104I/MF from Microchip Technology is a reliable and high-performing flash memory solution that offers a blend of efficiency, durability, and speed, making it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess