Microchip Technology SST26VF064BT-104I/SM Flash Memory
The SST26VF064BT-104I/SM is a high-performance, 64-Mbit Flash memory device from Microchip Technology, designed to deliver reliability and efficiency for a wide array of applications. This device is part of Microchip's SuperFlash® series, renowned for its low power consumption and fast erase and write capabilities.
Key Features:
- Memory Size: 64 Mbit (8 MB), allowing for ample storage for firmware code, data logging, and other memory-intensive operations.
- Interface Type: SPI (Serial Peripheral Interface), which ensures high-speed data transfer with minimal pin count, making it ideal for space-constrained applications.
- Speed: 104 MHz clock frequency, providing rapid access to data and enabling quick system performance.
- Supply Voltage: Operates across a wide range of supply voltages from 2.7V to 3.6V, suitable for various electronic systems.
- Package: The device comes in a compact 8-lead SOIJ package, making it a perfect fit for space-limited designs.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring stable operation under harsh conditions.
- Endurance: Built with high endurance and reliability, capable of withstanding at least 100,000 erase/write cycles.
- Data Retention: Offers a data retention period of a minimum of 20 years, providing long-term data storage assurance.
Applications:
The SST26VF064BT-104I/SM is versatile in its applications, suitable for use in:
- Embedded systems
- Internet of Things (IoT) devices
- Consumer electronics
- Industrial automation
- Networking hardware
- Medical devices
With its robust design and advanced features, the SST26VF064BT-104I/SM from Microchip Technology is an excellent choice for designers looking to incorporate a reliable and efficient non-volatile memory solution into their electronic projects.