EN
  • EN
  • DE

SST26VF064BEUIT-104I/SM

Part No SST26VF064BEUIT-104I/SM
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number SST26VF064
Other Names SST26VF064BEUIT-104I/SMCT,SST26VF064BEUIT-104I/SMDKR,SST26VF064BEUIT-104I/SMTR
Standard Package 2,100
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254481-SST26VF064BEUIT-104I/SM
Ultra Librarian 3D Model Ultra Librarian SST26VF064BEUIT-104I/SM CAD Model

Description

Microchip Technology SST26VF064BEUIT-104I/SM Flash Memory

The SST26VF064BEUIT-104I/SM is a feature-rich flash memory device from the renowned manufacturer Microchip Technology. Designed with performance and reliability in mind, this product offers a substantial 64-Mbit storage capacity, making it an excellent choice for a wide range of applications that require high-speed data retention, including embedded systems, automotive electronics, and IoT devices.

Key Features

  • Storage Capacity: The device boasts a 64-Mbit (8M x 8) memory size, providing ample space for firmware storage, data logging, and other memory-intensive tasks.
  • Interface: It features a flexible SPI (Serial Peripheral Interface) with speeds up to 104 MHz, enabling fast data transfer rates that are crucial for applications demanding quick read and write operations.
  • Supply Voltage: Operating at a supply voltage range of 2.7V to 3.6V, the SST26VF064BEUIT-104I/SM ensures compatibility with a variety of low-power circuits and battery-operated devices.
  • Temperature Range: The industrial temperature range of -40°C to +85°C guarantees stable performance under extreme conditions, making it suitable for outdoor and industrial environments.
  • Package: Encased in an 8-lead SOIJ package, this flash memory device is designed for surface mounting, allowing for efficient PCB space utilization and ease of integration into existing designs.
  • Endurance: It offers robust endurance with 100,000 erase/write cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: With a data retention period of a minimum of 20 years, users can trust the SST26VF064BEUIT-104I/SM to reliably store critical data over long periods.

Applications

The versatility of the SST26VF064BEUIT-104I/SM makes it an ideal choice for a multitude of applications. Its high-speed SPI interface and robust storage capacity are particularly well-suited for advanced microcontroller-based systems, real-time data logging, and secure digital storage solutions. Additionally, its industrial temperature range and durability make it a reliable component for automotive electronics, industrial control systems, and smart home devices that need to operate in challenging environmental conditions.

Overall, the SST26VF064BEUIT-104I/SM from Microchip Technology represents a perfect blend of capacity, speed, and reliability for designers and engineers looking to incorporate stable, long-term memory storage into their advanced electronic projects.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess