EN
  • EN
  • DE

SST26VF040AT-80E/SN

Part No SST26VF040AT-80E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLSH 4MBIT SPI/QUAD I/O 8SOIC  /  FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 80 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST26VF040
Other Names 150-SST26VF040AT-80E/SNCT,150-SST26VF040AT-80E/SNTR,150-SST26VF040AT-80E/SNDKR
Standard Package 3,300
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254488-SST26VF040AT-80E/SN
Ultra Librarian 3D Model Ultra Librarian SST26VF040AT-80E/SN CAD Model

Description

The SST26VF040AT-80E/SN is a cutting-edge serial quad I/O (SQI) flash memory device from the renowned manufacturer, Microchip Technology. Designed to deliver a high-performance data storage solution, this device is an ideal component for a wide range of applications that require fast data access, high reliability, and low-power operation.

Key Features

  • Memory Capacity: The SST26VF040AT-80E/SN offers a substantial 4 Mbit (512K x 8) of memory capacity, providing ample space for firmware storage, configuration parameters, or any other data-intensive requirements.
  • High-Speed Read: It boasts a high-speed read capability with a frequency of 80 MHz, ensuring swift data retrieval and enhancing the overall performance of the system it is integrated into.
  • Low-Power Consumption: This device is engineered for energy efficiency, making it suitable for battery-powered and portable applications where power conservation is critical.
  • Enhanced Security: With built-in security features, the SST26VF040AT-80E/SN ensures the protection of sensitive data, providing a secure solution for applications where data integrity is paramount.
  • Versatile Interface: The serial quad I/O interface facilitates a simplified connection with a host microcontroller, reducing the complexity of the system design and saving valuable board space.

Applications

The versatility of the SST26VF040AT-80E/SN makes it suitable for a diverse array of applications, including but not limited to:

  • Embedded Systems
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices

Package and Reliability

The SST26VF040AT-80E/SN comes in a convenient 8-SOIC (0.209", 5.30mm Width) package, ensuring compatibility with standard surface-mount assembly processes. Microchip Technology's commitment to quality means that this flash memory device is designed for high reliability and long-term endurance, making it a trustworthy choice for your storage needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess