EN
  • EN
  • DE

SST25WF020-40-5I-SAF-T

Part No SST25WF020-40-5I-SAF-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 2Mb (256K x 8) SPI 40 MHz 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 60µs
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25WF020
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254523-SST25WF020-40-5I-SAF-T
Ultra Librarian 3D Model Ultra Librarian SST25WF020-40-5I-SAF-T CAD Model

Description

Microchip Technology's SST25WF020-40-5I-SAF-T: A Robust SPI Serial Flash Memory Solution

The SST25WF020-40-5I-SAF-T is a high-performance 2 Mbit Flash memory device manufactured by Microchip Technology, designed to provide reliable data storage and retrieval in a wide array of electronic applications. This particular model is part of the SST25 series, which is known for its low power consumption and high endurance, making it an ideal choice for today's sophisticated electronic devices.

With its SPI (Serial Peripheral Interface) bus compatibility, the SST25WF020-40-5I-SAF-T ensures a seamless and efficient communication with microcontrollers and processors. This interface is not only robust but also supports high-speed data transfer rates, which is crucial for applications requiring quick access to firmware or data storage.

The device operates over a wide voltage range of 2.7V to 3.6V, providing flexibility in different power environments, and it is capable of withstanding industrial temperature ranges from -40°C to +85°C. This temperature resilience makes the SST25WF020-40-5I-SAF-T suitable for use in environments that are exposed to extreme conditions, ensuring reliability and stability of the system it is integrated into.

One of the standout features of this flash memory is its endurance; it is rated for at least 100,000 erase/write cycles, which translates to a long operational lifespan. Additionally, data retention is guaranteed for a minimum of 20 years, offering peace of mind that data will remain safe and uncorrupted over time.

The SST25WF020-40-5I-SAF-T comes in a compact 8-contact WDFN (6x5 mm) package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance or reliability, allowing designers to incorporate it into various applications such as portable devices, IoT devices, and embedded systems without worrying about space limitations.

Overall, the SST25WF020-40-5I-SAF-T from Microchip Technology is a testament to the company's commitment to providing advanced memory solutions that meet the evolving needs of modern electronics. Its combination of reliability, endurance, and high-speed performance makes it a go-to choice for developers looking to enhance their products with robust data storage capabilities.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6581 $58.0335
85+ $1.3606 $115.6510
135+ $1.3181 $177.9435
185+ $1.2756 $235.9860
235+ $1.2330 $289.7550
315+ $1.1055 $348.2325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess