EN
  • EN
  • DE

SST25VF512A-33-4I-QAE-T

Part No SST25VF512A-33-4I-QAE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 512KBIT SPI 33MHZ 8WSON / FLASH Memory IC 512Kb (64K x 8) SPI 33 MHz 8-WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Memory Interface SPI
Clock Frequency 33 MHz
Write Cycle Time - Word, Page 20µs
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON
Base Product Number SST25VF512
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254530-SST25VF512A-33-4I-QAE-T
Ultra Librarian 3D Model Ultra Librarian SST25VF512A-33-4I-QAE-T CAD Model

Description

Microchip Technology SST25VF512A-33-4I-QAE-T Flash Memory

The SST25VF512A-33-4I-QAE-T is a high-performance, 512 Kbit Serial Peripheral Interface (SPI) Flash memory device from the reputable manufacturer, Microchip Technology. Designed for reliability and efficiency, this product is an excellent choice for designers who require a non-volatile memory solution with a small footprint for their embedded systems.

With an operating voltage range of 2.7V to 3.6V, this versatile memory chip is optimized for a wide array of applications, including but not limited to, digital cameras, digital voice recorders, MP3 players, and other digital audio devices. Its 33 MHz clock frequency ensures swift data transfer rates, which is crucial for applications that demand high-speed data logging or firmware updates.

The SST25VF512A-33-4I-QAE-T is equipped with a 4-wire SPI-compatible interface that enables a low pin-count and easy integration with microcontrollers and other ICs. The device supports SPI modes 0 and 3, which provides additional flexibility in system design. Its sector-erase and block-erase capabilities allow for efficient memory management, and with a minimum of 100,000 erase/write cycles, it delivers the endurance needed for repeated data storage operations.

This flash memory chip comes in an 8-SOIC (0.209", 5.30mm Width) package, making it compact and suitable for space-constrained applications. The extended temperature range of -40°C to +85°C guarantees stable performance even under extreme environmental conditions, a testament to the robustness of Microchip's product design.

Furthermore, the SST25VF512A-33-4I-QAE-T incorporates a write protection feature that helps secure the contents of the memory. Users can enable the hardware-based write protect by using the provided write protect pin, ensuring that critical data remains intact even in the event of unintended write operations.

In summary, Microchip Technology's SST25VF512A-33-4I-QAE-T is a reliable and flexible flash memory solution that provides designers with the performance and durability required for modern electronic systems.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0742 $59.0810
135+ $0.8814 $118.9890
205+ $0.8539 $175.0495
280+ $0.8263 $231.3640
365+ $0.7988 $291.5620
485+ $0.7161 $347.3085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess