EN
  • EN
  • DE

SST25VF512A-33-4C-ZAE

Part No SST25VF512A-33-4C-ZAE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 512KBIT SPI 33MHZ 8CSP / FLASH Memory IC 512Kb (64K x 8) SPI 33 MHz 8-CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Memory Interface SPI
Clock Frequency 33 MHz
Write Cycle Time - Word, Page 20µs
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFBGA, CSPBGA
Supplier Device Package 8-CSP
Base Product Number SST25VF512A
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254518-SST25VF512A-33-4C-ZAE
Ultra Librarian 3D Model Ultra Librarian SST25VF512A-33-4C-ZAE CAD Model

Description

Microchip Technology's SST25VF512A-33-4C-ZAE

The SST25VF512A-33-4C-ZAE is a cutting-edge Serial Peripheral Interface (SPI) flash memory device produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to offer high-speed data storage and retrieval operations while maintaining a high level of reliability and endurance, making it an excellent choice for a wide range of applications in the industrial, computing, telecommunications, and automotive sectors.

With a storage capacity of 512 Kbits, the SST25VF512A-33-4C-ZAE provides ample space for firmware storage, configuration parameters, or any other data that requires fast and reliable non-volatile storage. The memory operates at a voltage range of 2.7V to 3.6V, which allows for compatibility with a wide variety of microcontrollers and digital systems.

One of the key features of this SPI flash memory is its 33 MHz clock frequency, which enables high-speed read operations, crucial for applications where quick access to data is necessary. Additionally, the device supports SPI Modes 0 and 3, ensuring flexibility and easy integration with existing and new designs.

The SST25VF512A-33-4C-ZAE comes in a compact 8-SOIC (0.209", 5.30mm Width) package, which is ideal for space-constrained applications. Its industrial temperature range of -40°C to +85°C guarantees stable operation under extreme conditions, which is essential for mission-critical applications.

Microchip Technology has equipped the SST25VF512A-33-4C-ZAE with a range of advanced features, such as sector and block erase capabilities, byte-programmable options, and Auto Address Increment (AAI) programming, which simplifies the process of writing data to the memory. These features, along with the device's low power consumption, make it a highly efficient solution for embedded systems.

Overall, the SST25VF512A-33-4C-ZAE SPI flash memory from Microchip Technology represents a robust and reliable solution for designers looking to enhance their products with fast, durable, and flexible non-volatile memory storage.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess