EN
  • EN
  • DE

SST25VF080B-50-4I-S2AE-T

Part No SST25VF080B-50-4I-S2AE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT SPI 50MHZ 8SOIC / FLASH Memory IC 8Mb (1M x 8) SPI 50 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI
Clock Frequency 50 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25VF080
Other Names SST25VF080B-50-4I-S2AE-T,SST25VF080B-50-4I-S2AE-TTR,SST25VF080B-50-4I-S2AE-TCT,SST25VF080B-50-4I-S2AE-TDKR
Standard Package 2,100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254537-SST25VF080B-50-4I-S2AE-T
Ultra Librarian 3D Model Ultra Librarian SST25VF080B-50-4I-S2AE-T CAD Model

Description

Microchip Technology SST25VF080B-50-4I-S2AE-T Serial Flash Memory

The SST25VF080B-50-4I-S2AE-T is a high-performance, 8 Mbit Flash memory device from Microchip Technology, designed to provide reliable storage solutions for a wide range of applications. This serial interface Flash memory offers a flexible and efficient way to store firmware, parameters, and data that need to be preserved across power cycles.

Key Features:

  • Memory Size: 8 Mbit (1 Mbyte) of storage capacity, ensuring sufficient space for complex firmware and data logging.
  • High-Speed Serial Interface: Provides a Serial Peripheral Interface (SPI) with a clock frequency of up to 50 MHz, enabling rapid data transfer and swift read/write operations.
  • Performance Range: Operates within a wide temperature range of -40°C to +85°C, making it suitable for industrial and harsh environment applications.
  • Low Power Consumption: Designed for power-sensitive applications, the device offers low power consumption during operation and standby, conserving energy and extending battery life in portable devices.
  • Enhanced Security: Features include software and hardware write protection to prevent accidental data alteration and ensure data integrity.
  • Package: Comes in a small form factor 8-contact SOIC package, providing a compact solution that is easy to integrate into various designs.
  • Endurance: Delivers high endurance with 100,000 erase/write cycles, ensuring a long operational lifespan for the memory component.
  • Data Retention: Offers a minimum data retention period of 100 years, guaranteeing the preservation of data over extended periods.

Applications:

The SST25VF080B-50-4I-S2AE-T is versatile and can be used in a multitude of applications, including:

  • Embedded systems and microcontroller storage
  • Networking and telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Automotive electronics

Microchip Technology's commitment to quality and reliability is evident in the SST25VF080B-50-4I-S2AE-T Flash memory, making it an ideal choice for designers and engineers looking for a dependable storage solution.

You May Also Be Interested in

ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0001 $51.0017
41+ $2.4616 $100.9256
63+ $2.3847 $150.2361
87+ $2.3077 $200.7699
113+ $2.2308 $252.0804
150+ $2.0000 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess