EN
  • EN
  • DE

SST25VF080B-50-4I-QAF-T

Part No SST25VF080B-50-4I-QAF-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 8M SPI 50MHZ 8WSON / 8 Mbit SPI Serial Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI
Clock Frequency 50MHz
Write Cycle Time - Word, Page 10μs
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (6x5)
Part Number Series SST25VF080B
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807293-SST25VF080B-50-4I-QAF-T
Ultra Librarian 3D Model Ultra Librarian SST25VF080B-50-4I-QAF-T CAD Model

Description

Microchip Technology SST25VF080B-50-4I-QAF-T Flash Memory

The SST25VF080B-50-4I-QAF-T is a high-performance, 8-Megabit Flash memory device from Microchip Technology, designed to deliver reliable storage solutions for a wide range of applications. With its Serial Peripheral Interface (SPI), this device offers a convenient and efficient method for integrating non-volatile memory into embedded systems.

Key Features:

  • Memory Size: 8 Megabits (1 Megabyte) of storage capacity, providing ample space for firmware storage, configuration parameters, or data logging.
  • High-Speed Clock: The device supports clock frequencies up to 50 MHz, enabling fast data read and write operations, which is crucial for performance-critical applications.
  • Single Supply Voltage: Operates from a single 2.7V to 3.6V supply, making it compatible with a range of low-power and battery-operated devices.
  • Flexible Sector Architecture: Features uniform 4 KByte sectors, allowing for efficient memory management and minimizing the need for large erase blocks when only small data updates are required.
  • Enhanced Security: Equipped with software write protection for the entire memory array, the SST25VF080B-50-4I-QAF-T ensures the integrity and security of your critical data.
  • Endurance: Offers a minimum of 100,000 erase/write cycles per sector, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: Designed for long-term data retention, with a minimum of 20 years at industrial temperatures, providing a dependable solution for archival purposes.
  • Industrial Temperature Range: This device is rated for operation across a wide temperature range from -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Package: Available in a space-saving 8-lead SOIC package, ensuring a compact footprint for space-constrained applications.

Applications:

The SST25VF080B-50-4I-QAF-T is ideal for use in a variety of sectors, including consumer electronics, industrial control systems, Internet of Things (IoT) devices, and automotive electronics. Its robust design and reliability make it a preferred choice for applications that require non-volatile memory with a high level of endurance and data retention capabilities.

With its advanced features and proven performance, the SST25VF080B-50-4I-QAF-T from Microchip Technology stands out as a versatile and reliable Flash memory solution that meets the evolving needs of modern electronics.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $8.2219
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess